onsemi Interface - Interface - Analog Switches - Special Purpose - FSA550UCX FSA550UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 808934-FSA550UCX Packaging: Reel Applications: Audio Switch Circuit: 4PST -3db Bandwidth: 50MHz Number of Channels: 1 Supplier Device Package: 12-WLCSP (1.16x1.56) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3V Manufacturer Package: 12-UFBGA, WLCSP On-State Resistance (Maximum): 800mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 808934-FSA550UCX Packaging: Reel Applications: Audio Switch Circuit: 4PST -3db Bandwidth: 50MHz Number of Channels: 1 Supplier Device Package: 12-WLCSP (1.16x1.56) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3V Manufacturer Package: 12-UFBGA, WLCSP On-State Resistance (Maximum): 800mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA550UCX - 808934-FSA550UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA550UCX
808934-FSA550UCX
Interface - Interface - Analog Switches - Special Purpose - FSA550UCX 808934-FSA550UCX
Manufacturer: ON Semiconductor Win Source Part Number: 808934-FSA550UCX Packaging: Reel Applications: Audio Switch Circuit: 4PST -3db Bandwidth: 50MHz Number of Channels: 1 Supplier Device Package: 12-WLCSP (1.16x1.56) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3V Manufacturer Package: 12-UFBGA, WLCSP On-State Resistance (Maximum): 800mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 808934-FSA550UCX
Packaging: Reel
Applications: Audio
Switch Circuit: 4PST
-3db Bandwidth: 50MHz
Number of Channels: 1
Supplier Device Package: 12-WLCSP (1.16x1.56)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.6V ~ 3V
Manufacturer Package: 12-UFBGA, WLCSP
On-State Resistance (Maximum): 800mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA550UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA550UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA550UCX
IC ISOLATION SWITCH 4PST 12WLCSP

IC ISOLATION SWITCH 4PST 12WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 808934-FSA550UCX FSA550UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA550UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Sensor Interface
View Details