onsemi Interface - Interface - Analog Switches - Special Purpose - FSA4476UCX FSA4476UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919363-FSA4476UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4476 Categories: Integrated Circuits (ICs) Case / Package: 25-BGA (2.03x2.03) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919363-FSA4476UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4476 Categories: Integrated Circuits (ICs) Case / Package: 25-BGA (2.03x2.03) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Type-C Analog Audio Switch, part number FSA4476, is designed for high-performance multimedia applications, supporting analog audio headsets through a USB Type-C interface. It operates with a primary power supply voltage range of 2.7 V to 5.5 V and a secondary supply voltage (VBUS) of 4.0 V to 20 V. The device features a USB High-Speed switch with a data rate of 480 Mbps and a -3 dB bandwidth of 1 GHz, ensuring efficient signal transmission. This audio switch provides a low on-resistance of 0.6 ,Ѷ and a total harmonic distortion plus noise (THD+N) of -110 dB at 1 V RMS across a frequency range of 20 Hz to 20 kHz with a 32 ,Ѷ load. It includes high voltage protection on various ports, with a maximum DC protection of 20 V on the CC and SBU ports, and 16 V on the DP/R and DN/L ports. The device also supports features such as audio sense path and dead battery applications. Housed in a compact 25-ball WLCSP package measuring 2.03 mm x 2.03 mm, the FSA4476 is suitable for integration into mobile phones, tablets, notebook PCs, and media players, making it a versatile choice for engineers looking to implement USB Type-C audio solutions.

Datasheet Summary
Powered by GS/AI

The USB Type-C Analog Audio Switch, part number FSA4476, is designed for high-performance multimedia applications, supporting analog audio headsets through a USB Type-C interface. It operates with a primary power supply voltage range of 2.7 V to 5.5 V and a secondary supply voltage (VBUS) of 4.0 V to 20 V. The device features a USB High-Speed switch with a data rate of 480 Mbps and a -3 dB bandwidth of 1 GHz, ensuring efficient signal transmission. This audio switch provides a low on-resistance of 0.6 ,Ѷ and a total harmonic distortion plus noise (THD+N) of -110 dB at 1 V RMS across a frequency range of 20 Hz to 20 kHz with a 32 ,Ѷ load. It includes high voltage protection on various ports, with a maximum DC protection of 20 V on the CC and SBU ports, and 16 V on the DP/R and DN/L ports. The device also supports features such as audio sense path and dead battery applications. Housed in a compact 25-ball WLCSP package measuring 2.03 mm x 2.03 mm, the FSA4476 is suitable for integration into mobile phones, tablets, notebook PCs, and media players, making it a versatile choice for engineers looking to implement USB Type-C audio solutions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA4476UCX - 919363-FSA4476UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA4476UCX
919363-FSA4476UCX
Interface - Interface - Analog Switches - Special Purpose - FSA4476UCX 919363-FSA4476UCX
Manufacturer: ON Semiconductor Win Source Part Number: 919363-FSA4476UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4476 Categories: Integrated Circuits (ICs) Case / Package: 25-BGA (2.03x2.03) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919363-FSA4476UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03)
Package: 25-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA4476
Categories: Integrated Circuits (ICs)
Case / Package: 25-BGA (2.03x2.03)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA4476UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA4476UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA4476UCX
USB/AUDIO SWITCH WITH OVP FOR US

USB/AUDIO SWITCH WITH OVP FOR US

Supplier's Site
Usb Type-C Analogue Audio Switch, Wlcsp; Usb Ic Type Onsemi - 27AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Analogue Audio Switch, Wlcsp; Usb Ic Type Onsemi
27AC5871
Usb Type-C Analogue Audio Switch, Wlcsp; Usb Ic Type Onsemi 27AC5871
USB TYPE-C ANALOGUE AUDIO SWITCH, WLCSP; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:-; RoHS Compliant: Yes

USB TYPE-C ANALOGUE AUDIO SWITCH, WLCSP; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 919363-FSA4476UCX FSA4476UCX 27AC5871
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA4476UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb Type-C Analogue Audio Switch, Wlcsp; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 25-BGA (2.03x2.03) 25-UFBGA, WLCSP WLCSP
Device Type Sensor Interface
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - CODECs - AD53/015-0 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details