onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6 FSA4157P6

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175843-FSA4157P6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: FSA4157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-70-6 On-State Resistance (Maximum): 1.15 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 15ns Current - Leakage (IS(off)) (Maximum): 2nA (Typ) Alternative Parts (Cross-Reference): TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175843-FSA4157P6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: FSA4157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-70-6 On-State Resistance (Maximum): 1.15 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 15ns Current - Leakage (IS(off)) (Maximum): 2nA (Typ) Alternative Parts (Cross-Reference): TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6 - 1175843-FSA4157P6 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6
1175843-FSA4157P6
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6 1175843-FSA4157P6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175843-FSA4157P6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: FSA4157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-70-6 On-State Resistance (Maximum): 1.15 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 15ns Current - Leakage (IS(off)) (Maximum): 2nA (Typ) Alternative Parts (Cross-Reference): TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175843-FSA4157P6
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Channel Capacitance (CS(off), CD(off)): 12pF
Family Name: FSA4157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-70-6
On-State Resistance (Maximum): 1.15 Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 15ns
Current - Leakage (IS(off)) (Maximum): 2nA (Typ)
Alternative Parts (Cross-Reference): TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA4157P6
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA4157P6
LOW VOLTAGE 1 OHM SPDT ANALOG SW

LOW VOLTAGE 1 OHM SPDT ANALOG SW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175843-FSA4157P6 FSA4157P6
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details