onsemi Analog Switches, Multiplexers, Demultiplexers FSA4157AP6X

Description
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6XCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157AP6XCT-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157AP6XCT-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157AP6XDKR-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157AP6XDKR-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157AP6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157AP6XTR-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X - 016509-FSA4157AP6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X
016509-FSA4157AP6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X 016509-FSA4157AP6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016509-FSA4157AP6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA (Typ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016509-FSA4157AP6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 2.7 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA (Typ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSA4157AP6X
Analog Switch and Multiplexer IC 747-FSA4157AP6X
Analog Switch ICs ANALOG SWITCHES Product overview: FSA4157AP6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157AP6X can be used for catalog matching and distributor lookup.

Analog Switch ICs ANALOG SWITCHES Product overview: FSA4157AP6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157AP6X can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA4157AP6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA4157AP6X
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA4157AP6X
Analog Switches, Multiplexers, Demultiplexers FSA4157AP6X
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA4157AP6XCT-ND 016509-FSA4157AP6X 747-FSA4157AP6X FSA4157AP6X FSA4157AP6X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AP6X Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Ron 1.15 ohms 0.0600 ohms 1.15 ohms
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
tON 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details