onsemi Interface - Interface - Analog Switches - Special Purpose - FSA321UMX FSA321UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016507-FSA321UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.7 Ohm (Audio), 11 Ohm (USB) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016507-FSA321UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.7 Ohm (Audio), 11 Ohm (USB) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA321UMX - 016507-FSA321UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA321UMX
016507-FSA321UMX
Interface - Interface - Analog Switches - Special Purpose - FSA321UMX 016507-FSA321UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016507-FSA321UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.7 Ohm (Audio), 11 Ohm (USB) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016507-FSA321UMX
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.7 Ohm (Audio), 11 Ohm (USB)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.8 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Dpdt Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi - 64R3537 - Newark, An Avnet Company
Chicago, IL, United States
Dpdt Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi
64R3537
Dpdt Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi 64R3537
DPDT USB SWITCH, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:4.3V; Interface Case Style:MLP; No. of Pins:10Pins; Data Rate:480Mbps RoHS Compliant: Yes

DPDT USB SWITCH, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:4.3V; Interface Case Style:MLP; No. of Pins:10Pins; Data Rate:480Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 016507-FSA321UMX 64R3537
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA321UMX Dpdt Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-UMLP (1.8x1.4) MLP
Technology USB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587051 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details