onsemi Interface - Interface - Analog Switches - Special Purpose - FSA3200UMX FSA3200UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040106-FSA3200UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT, DPDT -3db Bandwidth: 2.34GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040106-FSA3200UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT, DPDT -3db Bandwidth: 2.34GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA3200UMX - 1040106-FSA3200UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA3200UMX
1040106-FSA3200UMX
Interface - Interface - Analog Switches - Special Purpose - FSA3200UMX 1040106-FSA3200UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040106-FSA3200UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT, DPDT -3db Bandwidth: 2.34GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040106-FSA3200UMX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT, DPDT
-3db Bandwidth: 2.34GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA3200UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA3200UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA3200UMX
TWO-PORT, HIGH-SPEED USB2.0 SWIT

TWO-PORT, HIGH-SPEED USB2.0 SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040106-FSA3200UMX FSA3200UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA3200UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers