onsemi Analog Switches, Multiplexers, Demultiplexers FSA3157L6X

Description
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA3157L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA3157L6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA3157L6XTR-ND
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X - 016505-FSA3157L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X
016505-FSA3157L6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X 016505-FSA3157L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016505-FSA3157L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: FSA3157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4599EUT-T; MAX4730ELT-TSTG3155D TR; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016505-FSA3157L6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: FSA3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4599EUT-T; MAX4730ELT-TSTG3155DTR;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSA3157L6X
Analog Switch and Multiplexer IC 747-FSA3157L6X
Analog Switch ICs Low Voltage SPDT Analog Switch Product overview: FSA3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3157L6X can be used for catalog matching and distributor lookup.

Analog Switch ICs Low Voltage SPDT Analog Switch Product overview: FSA3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3157L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA3157L6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA3157L6X
IC SWITCH SPDT 6MICROPAK

IC SWITCH SPDT 6MICROPAK

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA3157L6X
Analog Switches, Multiplexers, Demultiplexers FSA3157L6X
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA3157L6XTR-ND 016505-FSA3157L6X 747-FSA3157L6X FSA3157L6X FSA3157L6X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157L6X Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 15 ohms 0.1500 ohms 15 ohms
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz
tON 5.7 ns
Unlock Full Specs
to access all available technical data

Similar Products