onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X FSA3157BL6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099546-FSA3157BL6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: FSA3157B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4599EUT+; MAX4599EUT; MAX4599EUT+T; MAX4599ELT+T; MAX4729ELT+T; FSA3157L6X_Q; FSA3157BL6X_F113; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099546-FSA3157BL6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: FSA3157B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4599EUT+; MAX4599EUT; MAX4599EUT+T; MAX4599ELT+T; MAX4729ELT+T; FSA3157L6X_Q; FSA3157BL6X_F113; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X - 099546-FSA3157BL6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X
099546-FSA3157BL6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X 099546-FSA3157BL6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099546-FSA3157BL6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: FSA3157B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4599EUT+; MAX4599EUT; MAX4599EUT+T; MAX4599ELT+T; MAX4729ELT+T; FSA3157L6X_Q; FSA3157BL6X_F113; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099546-FSA3157BL6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: FSA3157B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4599EUT+; MAX4599EUT; MAX4599EUT+T; MAX4599ELT+T; MAX4729ELT+T; FSA3157L6X_Q; FSA3157BL6X_F113;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA3157BL6X
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA3157BL6X
IC SWITCH SPDTX1 15OHM 6MICROPAK

IC SWITCH SPDTX1 15OHM 6MICROPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 099546-FSA3157BL6X FSA3157BL6X
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BL6X Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 983944-CD74HCT4051QM96Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details