onsemi Interface - Interface - Specialized - FSA3041UMX FSA3041UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109750-FSA3041UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-UMLP (1.8x2.6) Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109750-FSA3041UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-UMLP (1.8x2.6) Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA3041UMX - 109750-FSA3041UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA3041UMX
109750-FSA3041UMX
Interface - Interface - Specialized - FSA3041UMX 109750-FSA3041UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109750-FSA3041UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-UMLP (1.8x2.6) Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109750-FSA3041UMX
Packaging: Reel - TR
Applications: Cell Phones, Digital Cameras, Media Players
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-UMLP (1.8x2.6)
Supply Voltage - Operating: 5.25V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FSA3041UMX
Integrated Circuits (ICs) - Interface - Specialized FSA3041UMX
HIGH-SPEED 4:1 USB2.0 / MOBILE H

HIGH-SPEED 4:1 USB2.0 / MOBILE H

Supplier's Site
Shenzhen, China
Interface - Specialized
FSA3041UMX
Interface - Specialized FSA3041UMX
IC INTERFACE SPECIALIZED 16UMLP

IC INTERFACE SPECIALIZED 16UMLP

Supplier's Site Datasheet
Specialized - FSA3041UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA3041UMX
Specialized FSA3041UMX
Interface

Interface

Buy Now Datasheet
Specialized - FSA3041UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA3041UMX
Specialized FSA3041UMX
Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6)

Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 109750-FSA3041UMX FSA3041UMX FSA3041UMX FSA3041UMX FSA3041UMX
Product Name Interface - Interface - Specialized - FSA3041UMX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized
Supply Voltage Other; 5.25V Other Other; 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details