USB Switch IC Channel 10-MicroPak™
TWO-PORT, HIGH-SPEED, MHL SWITCH Product overview: FSA3000L10X-F131 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA3000L10X-F131
USB Switch IC Channel 10-MicroPak™
USB Switch IC Channel 10-MicroPak™
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA3000L10X-F131TR-ND | 780-FSA3000L10X-F131 | FSA3000L10X-F131 |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Switch Type | DPDT | ||
| Supply Voltage (VS) | 2.7 to 4.3 volts | ||
| Ron | 4.8 to 6 ohms | 4.8 to 6 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |