Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111568-FSA2567UMX_F1
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Telecommunications
Switch Circuit: 4PDT
-3db Bandwidth: 475MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 111568-FSA2567UMX_F135 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX_F135 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |