onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MP FSA2467MP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 723584-FSA2467MP Manufacturer Homepage: www.onsemi.com Reference case: MLP16 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 723584-FSA2467MP Manufacturer Homepage: www.onsemi.com Reference case: MLP16 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MP - 723584-FSA2467MP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MP
723584-FSA2467MP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MP 723584-FSA2467MP
Manufacturer: ON Semiconductor Win Source Part Number: 723584-FSA2467MP Manufacturer Homepage: www.onsemi.com Reference case: MLP16 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 723584-FSA2467MP
Manufacturer Homepage: www.onsemi.com
Reference case: MLP16
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 723584-FSA2467MP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Controllers - CP8913AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details