onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2380MTCX FSA2380MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138996-FSA2380MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138996-FSA2380MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2380MTCX - 138996-FSA2380MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2380MTCX
138996-FSA2380MTCX
Interface - Interface - Analog Switches - Special Purpose - FSA2380MTCX 138996-FSA2380MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138996-FSA2380MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138996-FSA2380MTCX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: DP3T
-3db Bandwidth: 120MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2380MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2380MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2380MTCX
AUDIO/VIDEO SWITCH

AUDIO/VIDEO SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 138996-FSA2380MTCX FSA2380MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2380MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details