onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2357BQX FSA2357BQX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919361-FSA2357BQX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC 1 Channel 14-DQFN (3x2.5) Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSA23 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2357BQXDKR, FSA2357BQXTR, FSA2357BQXCT
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919361-FSA2357BQX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC 1 Channel 14-DQFN (3x2.5) Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSA23 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2357BQXDKR, FSA2357BQXTR, FSA2357BQXCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2357BQX - 919361-FSA2357BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2357BQX
919361-FSA2357BQX
Interface - Interface - Analog Switches - Special Purpose - FSA2357BQX 919361-FSA2357BQX
Manufacturer: ON Semiconductor Win Source Part Number: 919361-FSA2357BQX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC 1 Channel 14-DQFN (3x2.5) Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSA23 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2357BQXDKR, FSA2357BQXTR, FSA2357BQXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 919361-FSA2357BQX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Switch IC 1 Channel 14-DQFN (3x2.5)
Package: Reel - TR
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FSA23
Categories: Integrated Circuits (ICs)
Case / Package: 14-DQFN (3x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA2357BQXDKR, FSA2357BQXTR, FSA2357BQXCT

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2357BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2357BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2357BQX
AUDIO/VIDEO SWITCH

AUDIO/VIDEO SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 919361-FSA2357BQX FSA2357BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2357BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - 915092-CD4097BM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - ADAU1328BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details