onsemi Interface - Interface - Analog Switches - Special Purpose - FSA223UMX FSA223UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016489-FSA223UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 6 Ohm (Audio) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016489-FSA223UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 6 Ohm (Audio) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA223UMX - 016489-FSA223UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA223UMX
016489-FSA223UMX
Interface - Interface - Analog Switches - Special Purpose - FSA223UMX 016489-FSA223UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016489-FSA223UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 6 Ohm (Audio) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016489-FSA223UMX
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm (USB), 6 Ohm (Audio)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA223UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA223UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA223UMX
MULTIMEDIA AND USB 2.0 HI-SPEED

MULTIMEDIA AND USB 2.0 HI-SPEED

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016489-FSA223UMX FSA223UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA223UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers