onsemi Interface - Interface - Analog Switches - Special Purpose - FSA223L10X FSA223L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175838-FSA223L10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 10-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA223 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-MicroPak On-State Resistance (Maximum): 6 Ohm (USB), 6 Ohm (Audio) Alternative Parts (Cross-Reference): AD7592DIKN; AD7592DIKP; AD7592DIKPZ; Introduction Date: July 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175838-FSA223L10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 10-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA223 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-MicroPak On-State Resistance (Maximum): 6 Ohm (USB), 6 Ohm (Audio) Alternative Parts (Cross-Reference): AD7592DIKN; AD7592DIKP; AD7592DIKPZ; Introduction Date: July 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA223L10X - 1175838-FSA223L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA223L10X
1175838-FSA223L10X
Interface - Interface - Analog Switches - Special Purpose - FSA223L10X 1175838-FSA223L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175838-FSA223L10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 10-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA223 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-MicroPak On-State Resistance (Maximum): 6 Ohm (USB), 6 Ohm (Audio) Alternative Parts (Cross-Reference): AD7592DIKN; AD7592DIKP; AD7592DIKPZ; Introduction Date: July 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175838-FSA223L10X
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB 2.0
Package: 10-UFQFN
Applications: Audio, USB
Operating Supply Voltage: 2.7 V ~ 5.5 V
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: FSA223
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-MicroPak
On-State Resistance (Maximum): 6 Ohm (USB), 6 Ohm (Audio)
Alternative Parts (Cross-Reference): AD7592DIKN; AD7592DIKP; AD7592DIKPZ;
Introduction Date: July 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA223L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA223L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA223L10X
DPDT, 1 FUNC, PQCC10

DPDT, 1 FUNC, PQCC10

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175838-FSA223L10X FSA223L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA223L10X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 749-AAT4296IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers