onsemi Interface - Interface - Analog Switches - Special Purpose - FSA203BQX FSA203BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136092-FSA203BQX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB, Video Switch Circuit: SPDT, DPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 5 Ohm (Audio) Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136092-FSA203BQX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB, Video Switch Circuit: SPDT, DPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 5 Ohm (Audio) Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA203BQX - 136092-FSA203BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA203BQX
136092-FSA203BQX
Interface - Interface - Analog Switches - Special Purpose - FSA203BQX 136092-FSA203BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136092-FSA203BQX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB, Video Switch Circuit: SPDT, DPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 5 Ohm (Audio) Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136092-FSA203BQX
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, USB, Video
Switch Circuit: SPDT, DPDT
-3db Bandwidth: 780MHz
Number of Channels: 2
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm (USB), 5 Ohm (Audio)
Case / Package: 20-DQFN (2.5x4.5)
Single Supply Voltage (V+): 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA203BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA203BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA203BQX
DPDT

DPDT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 136092-FSA203BQX FSA203BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA203BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; 3-state - 74ABT244D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details