onsemi Interface - Interface - Analog Switches - Special Purpose - FSA201MUX FSA201MUX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175835-FSA201MUX Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 6Ohm (USB), 1Ohm (Audio) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: FSA201 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175835-FSA201MUX Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 6Ohm (USB), 1Ohm (Audio) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: FSA201 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA201MUX - 1175835-FSA201MUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA201MUX
1175835-FSA201MUX
Interface - Interface - Analog Switches - Special Purpose - FSA201MUX 1175835-FSA201MUX
Manufacturer: ON Semiconductor Win Source Part Number: 1175835-FSA201MUX Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 6Ohm (USB), 1Ohm (Audio) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: FSA201 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175835-FSA201MUX
Packaging: Reel
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 400MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 6Ohm (USB), 1Ohm (Audio)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: FSA201
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA201MUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA201MUX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA201MUX
MULTIMEDIA, USB 2.0 AND AUDIO SW

MULTIMEDIA, USB 2.0 AND AUDIO SW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175835-FSA201MUX FSA201MUX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA201MUX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,013 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Modems - ICs and Modules - SI2434-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers