onsemi Interface - Interface - Analog Switches - Special Purpose - FSA201L10X FSA201L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016484-FSA201L10X Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 1 Ohm (Audio) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016484-FSA201L10X Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 1 Ohm (Audio) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA201L10X - 016484-FSA201L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA201L10X
016484-FSA201L10X
Interface - Interface - Analog Switches - Special Purpose - FSA201L10X 016484-FSA201L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016484-FSA201L10X Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 400MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB), 1 Ohm (Audio) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016484-FSA201L10X
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 400MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm (USB), 1 Ohm (Audio)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA201L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA201L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA201L10X
MULTIMEDIA, USB 2.0 AND AUDIO SW

MULTIMEDIA, USB 2.0 AND AUDIO SW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016484-FSA201L10X FSA201L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA201L10X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897965 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers