onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2000UMX FSA2000UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175834-FSA2000UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 16-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 4.5 V -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSA2000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UMLP (1.8x2.6) On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): LM48822TL; TPA112DGNRG4; LM48822TLX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175834-FSA2000UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 16-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 4.5 V -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSA2000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UMLP (1.8x2.6) On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): LM48822TL; TPA112DGNRG4; LM48822TLX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2000UMX - 1175834-FSA2000UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2000UMX
1175834-FSA2000UMX
Interface - Interface - Analog Switches - Special Purpose - FSA2000UMX 1175834-FSA2000UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175834-FSA2000UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 16-UFQFN Applications: Audio, USB Operating Supply Voltage: 2.7 V ~ 4.5 V -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSA2000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UMLP (1.8x2.6) On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): LM48822TL; TPA112DGNRG4; LM48822TLX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175834-FSA2000UMX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB 2.0
Package: 16-UFQFN
Applications: Audio, USB
Operating Supply Voltage: 2.7 V ~ 4.5 V
-3db Bandwidth: 720MHz
Number of Channels: 1
Family Name: FSA2000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-UMLP (1.8x2.6)
On-State Resistance (Maximum): 6.5 Ohm
Alternative Parts (Cross-Reference): LM48822TL; TPA112DGNRG4; LM48822TLX;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2000UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2000UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2000UMX
AUTO SELECTING HS-USB SWITCH W/C

AUTO SELECTING HS-USB SWITCH W/C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175834-FSA2000UMX FSA2000UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2000UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.7 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers