onsemi Interface - Interface - Analog Switches - Special Purpose - FSA1211UMX FSA1211UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104002-FSA1211UMX Packaging: Cut Reel Applications: Isolation Switch Circuit: SPST -3db Bandwidth: 720MHz Number of Channels: 12 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm (Typ) Case / Package: 28-UMLP (3.5x4) Single Supply Voltage (V+): 2.6 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104002-FSA1211UMX Packaging: Cut Reel Applications: Isolation Switch Circuit: SPST -3db Bandwidth: 720MHz Number of Channels: 12 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm (Typ) Case / Package: 28-UMLP (3.5x4) Single Supply Voltage (V+): 2.6 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA1211UMX - 104002-FSA1211UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA1211UMX
104002-FSA1211UMX
Interface - Interface - Analog Switches - Special Purpose - FSA1211UMX 104002-FSA1211UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104002-FSA1211UMX Packaging: Cut Reel Applications: Isolation Switch Circuit: SPST -3db Bandwidth: 720MHz Number of Channels: 12 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm (Typ) Case / Package: 28-UMLP (3.5x4) Single Supply Voltage (V+): 2.6 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104002-FSA1211UMX
Packaging: Cut Reel
Applications: Isolation
Switch Circuit: SPST
-3db Bandwidth: 720MHz
Number of Channels: 12
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.5 Ohm (Typ)
Case / Package: 28-UMLP (3.5x4)
Single Supply Voltage (V+): 2.6 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 104002-FSA1211UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA1211UMX
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers