onsemi Interface - Interface - Analog Switches - Special Purpose - FSA1208BQX FSA1208BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040089-FSA1208BQX Packaging: Reel - TR Features: Isolation Applications: Memory Switch Circuit: SPST -3db Bandwidth: 1GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 2.3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1414BCPZ-REEL7; ADG1414BRUZ-REEL7; ADG1414BCPZ______; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040089-FSA1208BQX Packaging: Reel - TR Features: Isolation Applications: Memory Switch Circuit: SPST -3db Bandwidth: 1GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 2.3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1414BCPZ-REEL7; ADG1414BRUZ-REEL7; ADG1414BCPZ______; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA1208BQX - 1040089-FSA1208BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA1208BQX
1040089-FSA1208BQX
Interface - Interface - Analog Switches - Special Purpose - FSA1208BQX 1040089-FSA1208BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040089-FSA1208BQX Packaging: Reel - TR Features: Isolation Applications: Memory Switch Circuit: SPST -3db Bandwidth: 1GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 20-DQFN (2.5x4.5) Single Supply Voltage (V+): 2.3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1414BCPZ-REEL7; ADG1414BRUZ-REEL7; ADG1414BCPZ______; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040089-FSA1208BQX
Packaging: Reel - TR
Features: Isolation
Applications: Memory
Switch Circuit: SPST
-3db Bandwidth: 1GHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 20-DQFN (2.5x4.5)
Single Supply Voltage (V+): 2.3 V to 4.3 V
Alternative Parts (Cross-Reference): ADG1414BCPZ-REEL7; ADG1414BRUZ-REEL7; ADG1414BCPZ______;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA1208BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA1208BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA1208BQX
IC SWITCH OCTAL SPST 20DQFN

IC SWITCH OCTAL SPST 20DQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040089-FSA1208BQX FSA1208BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA1208BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers