onsemi Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi FSA1153UCX

Description
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:12Pins; Data Rate:-; No. of Ports:2 Port; RoHS Compliant: Yes
Datasheet
Description
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:12Pins; Data Rate:-; No. of Ports:2 Port; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi - 97AC7658 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi
97AC7658
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi 97AC7658
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:12Pins; Data Rate:-; No. of Ports:2 Port; RoHS Compliant: Yes

USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:12Pins; Data Rate:-; No. of Ports:2 Port; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1153UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1153UCX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA1153UCX
IC SWITCH DP3T X 1 2OHM 12WLCSP

IC SWITCH DP3T X 1 2OHM 12WLCSP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 97AC7658 FSA1153UCX
Product Name Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Technology USB
Features RoHS
Supply Voltage Other; 2.7V
Package Type WLCSP 12-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers