Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105601-FSA110UMX
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 10-UMLP (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
MULTIMEDIA, AUDIO AND WIRED-OR U
IC INTERFACE SPECIALIZED 10UMLP
USB Interface 10-UMLP (1.8x1.4)
Cell Phones, Digital Cameras, Media Players Interface 10-UMLP (1.4x1.8)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 105601-FSA110UMX | FSA110UMX | FSA110UMX | FSA110UMX | FSA110UMX |
| Product Name | Interface - Interface - Specialized - FSA110UMX | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 2.7 V ~ 4.3 V | Other | Other; 2.7V ~ 4.3V | Other; 2.7V ~ 4.3V |