onsemi Interface - Interface - Specialized - FSA110K8X FSA110K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 187512-FSA110K8X Packaging: Reel - TR Applications: USB Mounting: Surface Mount Categories: Integrated Circuits Case / Package: US8 Supply Voltage - Operating: 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 187512-FSA110K8X Packaging: Reel - TR Applications: USB Mounting: Surface Mount Categories: Integrated Circuits Case / Package: US8 Supply Voltage - Operating: 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA110K8X - 187512-FSA110K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA110K8X
187512-FSA110K8X
Interface - Interface - Specialized - FSA110K8X 187512-FSA110K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 187512-FSA110K8X Packaging: Reel - TR Applications: USB Mounting: Surface Mount Categories: Integrated Circuits Case / Package: US8 Supply Voltage - Operating: 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 187512-FSA110K8X
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: US8
Supply Voltage - Operating: 2.7 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Specialized - FSA110K8X - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FSA110K8X
Interface - Specialized FSA110K8X
IC INTERFACE SPECIALIZED US8

IC INTERFACE SPECIALIZED US8

Supplier's Site Datasheet
Specialized - FSA110K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA110K8X
Specialized FSA110K8X
Cell Phones, Digital Cameras, Media Players Interface US8

Cell Phones, Digital Cameras, Media Players Interface US8

Buy Now Datasheet
Specialized - FSA110K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA110K8X
Specialized FSA110K8X
USB Interface US8

USB Interface US8

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FSA110K8X
Integrated Circuits (ICs) - Interface - Specialized FSA110K8X
DPST

DPST

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 187512-FSA110K8X FSA110K8X FSA110K8X FSA110K8X FSA110K8X
Product Name Interface - Interface - Specialized - FSA110K8X Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 2.7 V ~ 4.3 V Other; 2.7V ~ 4.3V Other; 2.7V ~ 4.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - CODECs - AD1887JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details