onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU FS8S0965RCBYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040087-FS8S0965RCBY DTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040087-FS8S0965RCBY DTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU - 1040087-FS8S0965RCBYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU
1040087-FS8S0965RCBYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU 1040087-FS8S0965RCBYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040087-FS8S0965RCBY DTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040087-FS8S0965RCBYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 20kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS8S0965RCBYDTU
PMIC - AC DC Converters, Offline Switchers FS8S0965RCBYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FS8S0965RCBYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS8S0965RCBYDTU
AC DC Converters, Offline Switches FS8S0965RCBYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FS8S0965RCBYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS8S0965RCBYDTU
AC DC Converters, Offline Switches FS8S0965RCBYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040087-FS8S0965RCBYDTU FS8S0965RCBYDTU FS8S0965RCBYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FS8S0965RCBYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3AR10080JZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details