Processor Specific Clock Generator, 300MHz, CMOS, PDSO16
I2C Programmable 1-PLL Clock, 16 LEAD SSOP, 76-TUBE Product overview: FS7145-02G-XTD from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7145-02G-XTD can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer IC 300MHz 1 16-SSOP (0.209"", 5.30mm Width)"
IC CLOCK GEN PLL PROG 16SSOP
IC CLK/FREQ SYNTH 16SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | FS7145-02G-XTD | 728-FS7145-02G-XTD | FS7145-02G-XTD-ND | FS7145-02G-XTD | FS7145-02G-XTD |
| Product Name | SSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | ||
| Package Type | SOP; SSOP | Rail/Tube | Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount | SSOP |
| Features / Standards | RoHS | RoHS | Lead-Free |