Manufacturer: ON Semiconductor
Win Source Part Number: 809566-FS7140-02G-XT
Packaging: Reel
Type: PLL Clock Generator
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Crystal
Output: CMOS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: FS7140
"PLL Clock Generator IC 400MHz 1 16-SSOP (0.209"", 5.30mm Width)"
I2C Programmable 1-PLL Clock, SSOP 16, 2000-REEL Product overview: FS7140-02G-XTP from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-FS7140-02G-XTP can be used for catalog matching and distributor lookup.
PLL, CLOCK GENERATION, 0 TO 70DEG C; Frequency:340MHz; PLL Type:Clock Generation; No. of Pins:16Pins; PLL Case Style:SSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
PLL Clock Generator IC 400MHz 1 16-SSOP (0.209", 5.30mm Width)
IC CLOCK GEN PLL PROG 16SSOP
IC CLOCK GEN PLL PROG 16SSOP
IC PLL CLOCK GENERATOR 16SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 809566-FS7140-02G-XTP | FS7140-02G-XTP-ND | 728-FS7140-02G-XTP | 05R9045 | FS7140-02G-XTP | FS7140-02G-XTP | FS7140-02G-XTP | FS7140-02G-XTP |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - FS7140-02G-XTP | Clock Generators, PLLs, Frequency Synthesizers | SSOP Clock and Timing IC | Pll, Clock Generation, 0 To 70Deg C; Frequency Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Real Time Clock | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | PLL Clock Generator; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; CMOS, PECL | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | |||
| Package Type | Surface Mount | Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; Surface Mount | SSOP | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |