Processor Specific Clock Generator, 300MHz, CMOS, PDSO16
"PLL Clock Generator IC 400MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GEN PLL PROG 16SOIC
PLL, CLOCK GENERATION, 0 TO 70DEG C; Frequency:340MHz; PLL Type:Clock Generation; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK GENERATOR 16SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | FS7140-01G-XTP | FS7140-01G-XTP-ND | FS7140-01G-XTP | 05R9044 | FS7140-01G-XTP | FS7140-01G-XTP |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll, Clock Generation, 0 To 70Deg C; Frequency Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Real Time Clock | Clock Generator | PLL Clock Generator; Clock Generator |
| Bus Interface | CMOS | CMOS; PECL | CMOS; ECL; PECL; CMOS, PECL | CMOS; ECL; PECL; CMOS, PECL | ||
| Package Type | SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |