onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FS6X0720RJ

Description
Manufacturer: onsemi Win Source Part Number: 1317253-FS6X0720RJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 26 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FS6X07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317253-FS6X0720RJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 26 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FS6X07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317253-FS6X0720RJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317253-FS6X0720RJ
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317253-FS6X0720RJ
Manufacturer: onsemi Win Source Part Number: 1317253-FS6X0720RJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 26 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Flyback, Forward Voltage - Start Up: 15 V Duty Cycle: 80% Frequency - Switching: 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FS6X07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1317253-FS6X0720RJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power (Watts): 26 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Flyback, Forward
Voltage - Start Up: 15 V
Duty Cycle: 80%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: D²PAK-6
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
ECCN: EAR99
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 9V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FS6X07
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - FS6X0720RJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X0720RJ
AC DC Converters, Offline Switches FS6X0720RJ
Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Buy Now Datasheet
AC DC Converters, Offline Switches - FS6X0720RJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FS6X0720RJ
AC DC Converters, Offline Switches FS6X0720RJ
Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Converter Offline Flyback, Forward Topology 300kHz D²PAK-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FS6X0720RJ - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FS6X0720RJ
PMIC - AC DC Converters, Offline Switchers FS6X0720RJ
IC OFFLINE SW MULT TOP D2PAK-6

IC OFFLINE SW MULT TOP D2PAK-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317253-FS6X0720RJ FS6X0720RJ FS6X0720RJ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details