onsemi Single FETs, MOSFETs FQU8N25TU

Description
N-Channel 250V 6.2A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 250V 6.2A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU8N25TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU8N25TU-ND
Single FETs, MOSFETs FQU8N25TU-ND
N-Channel 250V 6.2A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK

N-Channel 250V 6.2A (Tc) 2.5W (Ta), 50W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992358-FQU8N25TU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992358-FQU8N25TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992358-FQU8N25TU
Win Source Part Number: 992358-FQU8N25TU Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 6.2A (Tc) Rds On (Max) @ Id, Vgs: 550mOhm @ 3.1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 530 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FQU8 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 992358-FQU8N25TU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: QFET®
Package: Tube
Standard Package: 70
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 6.2A (Tc)
Rds On (Max) @ Id, Vgs: 550mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 530 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FQU8
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU8N25TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU8N25TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU8N25TU
MOSFET N-CH 250V 6.2A IPAK

MOSFET N-CH 250V 6.2A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU8N25TU-ND 992358-FQU8N25TU FQU8N25TU
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details