onsemi Single FETs, MOSFETs FQU3N60CTU

Description
N-Channel 600V 2.4A (Tc) 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 600V 2.4A (Tc) 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU3N60CTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU3N60CTU-ND
Single FETs, MOSFETs FQU3N60CTU-ND
N-Channel 600V 2.4A (Tc) 50W (Tc) Through Hole I-PAK

N-Channel 600V 2.4A (Tc) 50W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N60CTU - 774751-FQU3N60CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N60CTU
774751-FQU3N60CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N60CTU 774751-FQU3N60CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774751-FQU3N60CTU Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc) Part Status: Obsolete(EOL) Family Name: FQU3N60C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 565pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3.4 Ohm @ 1.2A, 10V Alternative Parts (Cross-Reference): STU2N62K3; STD3NK60Z-1; TSM2N60ECH C5G; TSM4N60CH C5; Introduction Date: May 15, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774751-FQU3N60CTU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQU3N60C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 565pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.4 Ohm @ 1.2A, 10V
Alternative Parts (Cross-Reference): STU2N62K3; STD3NK60Z-1; TSM2N60ECH C5G; TSM4N60CH C5;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU3N60CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU3N60CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU3N60CTU
MOSFET N-CH 600V 2.4A IPAK

MOSFET N-CH 600V 2.4A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU3N60CTU-ND 774751-FQU3N60CTU FQU3N60CTU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N60CTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details