onsemi Single FETs, MOSFETs FQU3N50CTU

Description
N-Channel 500V 2.5A (Tc) 35W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 500V 2.5A (Tc) 35W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU3N50CTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU3N50CTU-ND
Single FETs, MOSFETs FQU3N50CTU-ND
N-Channel 500V 2.5A (Tc) 35W (Tc) Through Hole I-PAK

N-Channel 500V 2.5A (Tc) 35W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N50CTU - 1039995-FQU3N50CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N50CTU
1039995-FQU3N50CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N50CTU 1039995-FQU3N50CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039995-FQU3N50CTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 365pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039995-FQU3N50CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 365pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5,040

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V MOSFET Transistor
2088-FQU3N50CTU
N-Channel 500V MOSFET Transistor 2088-FQU3N50CTU
MOSFETs 500V N-Channel Adv QFET C-series Product overview: FQU3N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU3N50CTU can be used for catalog matching and distributor lookup.

MOSFETs 500V N-Channel Adv QFET C-series Product overview: FQU3N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU3N50CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V N-Channel Adv QFET C-series

MOSFET 500V N-Channel Adv QFET C-series

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU3N50CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU3N50CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU3N50CTU
MOSFET N-CH 500V 2.5A IPAK

MOSFET N-CH 500V 2.5A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQU3N50CTU-ND 1039995-FQU3N50CTU 2088-FQU3N50CTU FQU3N50CTU FQU3N50CTU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU3N50CTU N-Channel 500V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak Tube TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 500 volts
PD 35000 milliwatts 35 milliwatts
Unlock Full Specs
to access all available technical data