onsemi Single FETs, MOSFETs FQU20N06LTU

Description
N-Channel 60V 17.2A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 17.2A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU20N06LTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU20N06LTUOS-ND
Single FETs, MOSFETs FQU20N06LTUOS-ND
N-Channel 60V 17.2A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK

N-Channel 60V 17.2A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU20N06LTU - 001265-FQU20N06LTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU20N06LTU
001265-FQU20N06LTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU20N06LTU 001265-FQU20N06LTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001265-FQU20N06LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17.2A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 5V Max Input Capacitance: 630pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 8.6A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001265-FQU20N06LTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17.2A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 8.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5,040

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 17.2A SOIC MOSFET Transistor
278-FQU20N06LTU
N-Channel 60V 17.2A SOIC MOSFET Transistor 278-FQU20N06LTU
N-Channel MOSFET, 60V, 17.2A, 60mR, Logic Level, SOIC Product overview: FQU20N06LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU20N06LTU can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 17.2A, 60mR, Logic Level, SOIC Product overview: FQU20N06LTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU20N06LTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU20N06LTU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU20N06LTU
Single FETs, MOSFETs FQU20N06LTU
MOSFET N-CH 60V 17.2A IPAK

MOSFET N-CH 60V 17.2A IPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 17.2A, 150Deg C, 38W Rohs Compliant Onsemi - 54AH8778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 17.2A, 150Deg C, 38W Rohs Compliant Onsemi
54AH8778
Mosfet, N-Ch, 60V, 17.2A, 150Deg C, 38W Rohs Compliant Onsemi 54AH8778
MOSFET, N-CH, 60V, 17.2A, 150DEG C, 38W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 17.2A, 150DEG C, 38W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU20N06LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU20N06LTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU20N06LTU
MOSFET N-CH 60V 17.2A IPAK

MOSFET N-CH 60V 17.2A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET Logic Level

MOSFET 60V N-Channel QFET Logic Level

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU20N06LTUOS-ND 001265-FQU20N06LTU 278-FQU20N06LTU FQU20N06LTU 54AH8778 FQU20N06LTU FQU20N06LTU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU20N06LTU N-Channel 60V 17.2A SOIC MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 17.2A, 150Deg C, 38W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 60 volts 60 volts
PD 2500 to 38000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data