onsemi Single FETs, MOSFETs FQU11P06TU

Description
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQU11P06TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQU11P06TU-ND
Single FETs, MOSFETs FQU11P06TU-ND
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK

P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU11P06TU - 1039979-FQU11P06TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU11P06TU
1039979-FQU11P06TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU11P06TU 1039979-FQU11P06TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039979-FQU11P06TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V Alternative Parts (Cross-Reference): IRFU9024NPBF; FQU11P06; FQU11P06TU_NL; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039979-FQU11P06TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V
Alternative Parts (Cross-Reference): IRFU9024NPBF; FQU11P06; FQU11P06TU_NL;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -9.4A MOSFET Transistor
278-FQU11P06TU
P-Channel -60V -9.4A MOSFET Transistor 278-FQU11P06TU
P-Channel MOSFET -60V -9.4A 185mR TO-251 Product overview: FQU11P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU11P06TU can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V -9.4A 185mR TO-251 Product overview: FQU11P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQU11P06TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU11P06TU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU11P06TU
Single FETs, MOSFETs FQU11P06TU
MOSFET P-CH 60V 9.4A IPAK

MOSFET P-CH 60V 9.4A IPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FQU11P06TU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQU11P06TU
Single FETs, MOSFETs FQU11P06TU
POWER FIELD-EFFECT TRANSISTOR, 9

POWER FIELD-EFFECT TRANSISTOR, 9

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQU11P06TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQU11P06TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQU11P06TU
MOSFET P-CH 60V 9.4A IPAK

MOSFET P-CH 60V 9.4A IPAK

Supplier's Site
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi - 82C4386 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi
82C4386
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi 82C4386
P CHANNEL MOSFET, -60V, 9.4A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 9.4A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi - 17M6300 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi
17M6300
P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi 17M6300
P CHANNEL MOSFET, -60V, 9.4A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 9.4A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQU11P06TU-ND 1039979-FQU11P06TU 278-FQU11P06TU FQU11P06TU FQU11P06TU 82C4386 FQU11P06TU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU11P06TU P-Channel -60V -9.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 9.4A, Ipak; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3
V(BR)DSS 60 volts 60 volts
PD 2500 to 38000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
MOSFETs - 2207341 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers