onsemi -200V MOSFET Transistor FQT3P20TF

Description
MOSFETs -200V Single Product overview: FQT3P20TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT3P20TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs -200V Single Product overview: FQT3P20TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT3P20TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-200V MOSFET Transistor
2088-FQT3P20TF
-200V MOSFET Transistor 2088-FQT3P20TF
MOSFETs -200V Single Product overview: FQT3P20TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT3P20TF can be used for catalog matching and distributor lookup.

MOSFETs -200V Single Product overview: FQT3P20TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT3P20TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQT3P20TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT3P20TFCT-ND
Single FETs, MOSFETs FQT3P20TFCT-ND
P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT3P20TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT3P20TFDKR-ND
Single FETs, MOSFETs FQT3P20TFDKR-ND
P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT3P20TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT3P20TFTR-ND
Single FETs, MOSFETs FQT3P20TFTR-ND
P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

P-Channel 200V 670mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT3P20TF - 067476-FQT3P20TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT3P20TF
067476-FQT3P20TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT3P20TF 067476-FQT3P20TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067476-FQT3P20TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 670mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.7 Ohm @ 335mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067476-FQT3P20TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 670mA (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 335mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -200V Single

MOSFET -200V Single

Buy Now Datasheet
Mosfet, P-Ch, -400V, -0.67A, Sot-223-4; Channel Type Onsemi - 46AC0866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -400V, -0.67A, Sot-223-4; Channel Type Onsemi
46AC0866
Mosfet, P-Ch, -400V, -0.67A, Sot-223-4; Channel Type Onsemi 46AC0866
MOSFET, P-CH, -400V, -0.67A, SOT-223-4; Channel Type:P Channel; Drain Source Voltage Vds:-200V; Continuous Drain Current Id:-670mA; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, P-CH, -400V, -0.67A, SOT-223-4; Channel Type:P Channel; Drain Source Voltage Vds:-200V; Continuous Drain Current Id:-670mA; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQT3P20TF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT3P20TF
Single FETs, MOSFETs FQT3P20TF
MOSFET P-CH 200V 670MA SOT223-4

MOSFET P-CH 200V 670MA SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT3P20TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT3P20TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT3P20TF
MOSFET P-CH 200V 670MA SOT223-4

MOSFET P-CH 200V 670MA SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQT3P20TF FQT3P20TFCT-ND 067476-FQT3P20TF FQT3P20TF 46AC0866 FQT3P20TF FQT3P20TF
Product Name -200V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT3P20TF MOSFET Mosfet, P-Ch, -400V, -0.67A, Sot-223-4; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 7.00E-4 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805L - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers