MOSFETs 800V 0.2A 20Ohm N-Channel Product overview: FQT1N80TF-WS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 0.2A, 20Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.2A, 20Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT1N80TF-WS can be used for catalog matching and distributor lookup.
N-Channel 800V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-3
N-Channel 800V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-3
N-Channel 800V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-3
MOSFET N-CH 800V 200MA SOT223-3
MOSFET N-CH 800V 200MA SOT223-3
MOSFET, N-CH, 800V, 0.2A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET 800V 0.2A 20Ohm N-Channel
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FQT1N80TF-WS | FQT1N80TF-WSDKR-ND | FQT1N80TF-WS | FQT1N80TF-WS | 31Y1560 | FQT1N80TF-WS |
| Product Name | N-Channel 800V 0.2A 20Ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 0.2A, Sot-223-3; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 2.1 milliwatts | 2100 milliwatts | ||||
| Package Type | Reel | SOT223; TO-261-3 | SOT223; TO-261-3 | TO-261-3 | TO-3; SOT223 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |