onsemi N-Channel 250V 8.8A MOSFET Transistor FQPF9N25CYDTU

Description
N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25CYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25CYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 8.8A MOSFET Transistor
278-FQPF9N25CYDTU
N-Channel 250V 8.8A MOSFET Transistor 278-FQPF9N25CYDTU
N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25CYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CYDTU can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25CYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CYDTU - 067474-FQPF9N25CYDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CYDTU
067474-FQPF9N25CYDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CYDTU 067474-FQPF9N25CYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067474-FQPF9N25CYDTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 710pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067474-FQPF9N25CYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 710pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FQPF9N25CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9N25CYDTU-ND
Single FETs, MOSFETs FQPF9N25CYDTU-ND
N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Mosfet S Single; Channel Type Onsemi - 08N9513 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
08N9513
Mosfet S Single; Channel Type Onsemi 08N9513
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:38W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:38W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9N25CYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9N25CYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9N25CYDTU
MOSFET N-CH 250V 8.8A TO220F-3

MOSFET N-CH 250V 8.8A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF9N25CYDTU 067474-FQPF9N25CYDTU FQPF9N25CYDTU-ND 08N9513 FQPF9N25CYDTU
Product Name N-Channel 250V 8.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CYDTU Single FETs, MOSFETs Mosfet S Single; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data