onsemi N-Channel 8.8A 250V MOSFET Transistor FQPF9N25CRDTU

Description
Power Field-Effect Transistor, 8.8A, 250V, N-Channel, MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 8.8A, 250V, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FQPF9N25CRDTU - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 8.8A, 250V, N-Channel, MOSFET

Power Field-Effect Transistor, 8.8A, 250V, N-Channel, MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 8.8A 250V MOSFET Transistor
278-FQPF9N25CRDTU
N-Channel 8.8A 250V MOSFET Transistor 278-FQPF9N25CRDTU
8.8A, 250V, N-CHANNEL, MOSFET Product overview: FQPF9N25CRDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.8A, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8A, 250V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CRDTU can be used for catalog matching and distributor lookup.

8.8A, 250V, N-CHANNEL, MOSFET Product overview: FQPF9N25CRDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.8A, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8A, 250V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25CRDTU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CRDTU - 723579-FQPF9N25CRDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CRDTU
723579-FQPF9N25CRDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CRDTU 723579-FQPF9N25CRDTU
Manufacturer: ON Semiconductor Win Source Part Number: 723579-FQPF9N25CRDTU Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 723579-FQPF9N25CRDTU
Manufacturer Homepage: www.onsemi.com
Reference case: TO-220F
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9N25CRDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9N25CRDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9N25CRDTU
8.8A, 250V, N-CHANNEL, MOSFET

8.8A, 250V, N-CHANNEL, MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number FQPF9N25CRDTU 278-FQPF9N25CRDTU 723579-FQPF9N25CRDTU FQPF9N25CRDTU
Product Name N-Channel 8.8A 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25CRDTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data