onsemi FETs - Single - FQPF9N25 FQPF9N25

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175499-FQPF9N25 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 6.7A Rds On (Maximum) at Id, Vgs: 420mOhm at 3.35A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175499-FQPF9N25 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 6.7A Rds On (Maximum) at Id, Vgs: 420mOhm at 3.35A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FQPF9N25 - 1175499-FQPF9N25 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF9N25
1175499-FQPF9N25
FETs - Single - FQPF9N25 1175499-FQPF9N25
Manufacturer: ON Semiconductor Win Source Part Number: 1175499-FQPF9N25 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 6.7A Rds On (Maximum) at Id, Vgs: 420mOhm at 3.35A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175499-FQPF9N25
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 6.7A
Rds On (Maximum) at Id, Vgs: 420mOhm at 3.35A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 25V

Buy Now
Singapore, Singapore
250V 6.7A MOSFET Transistor
278-FQPF9N25
250V 6.7A MOSFET Transistor 278-FQPF9N25
MOSFET N-CH 250V 6.7A TO-220F Product overview: FQPF9N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 6.7A TO-220F Product overview: FQPF9N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF9N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9N25-ND
Single FETs, MOSFETs FQPF9N25-ND
N-Channel 250V 6.7A (Tc) 45W (Tc) Through Hole TO-220F-3

N-Channel 250V 6.7A (Tc) 45W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9N25
MOSFET N-CH 250V 6.7A TO220F

MOSFET N-CH 250V 6.7A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1175499-FQPF9N25 278-FQPF9N25 FQPF9N25-ND FQPF9N25
Product Name FETs - Single - FQPF9N25 250V 6.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers