onsemi Single FETs, MOSFETs FQPF8N60CYDTU

Description
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet
Description
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF8N60CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF8N60CYDTU-ND
Single FETs, MOSFETs FQPF8N60CYDTU-ND
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Singapore, Singapore
600V 7.5A MOSFET Transistor
278-FQPF8N60CYDTU
600V 7.5A MOSFET Transistor 278-FQPF8N60CYDTU
MOSFET N-CH 600V 7.5A TO220F-3 Product overview: FQPF8N60CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N60CYDTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.5A TO220F-3 Product overview: FQPF8N60CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N60CYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CYDTU - 774749-FQPF8N60CYDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CYDTU
774749-FQPF8N60CYDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CYDTU 774749-FQPF8N60CYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774749-FQPF8N60CYDTU Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack, Formed Leads Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Part Status: Obsolete(EOL) Family Name: FQPF8N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F-3 (Y-Forming) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 36nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1255pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 48W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3.75A, 10V Alternative Parts (Cross-Reference): PJF7NA60_T0_00001; TSM7ND60CI C0G; TSM7NC60CF C0G; AOTF7N60L; Introduction Date: May 15, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774749-FQPF8N60CYDTU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack, Formed Leads
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQPF8N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F-3 (Y-Forming)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 36nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1255pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 48W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3.75A, 10V
Alternative Parts (Cross-Reference): PJF7NA60_T0_00001; TSM7ND60CI C0G; TSM7NC60CF C0G; AOTF7N60L;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF8N60CYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF8N60CYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF8N60CYDTU
MOSFET N-CH 600V 7.5A TO220F-3

MOSFET N-CH 600V 7.5A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF8N60CYDTU-ND 278-FQPF8N60CYDTU 774749-FQPF8N60CYDTU FQPF8N60CYDTU
Product Name Single FETs, MOSFETs 600V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CYDTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data