onsemi Single FETs, MOSFETs FQPF5N50CTTU

Description
N-Channel 500V 5A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF5N50CTTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF5N50CTTU-ND
Single FETs, MOSFETs FQPF5N50CTTU-ND
N-Channel 500V 5A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 500V 5A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF5N50CTTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF5N50CTTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF5N50CTTU
MOSFET N-CH 500V 5A TO220F

MOSFET N-CH 500V 5A TO220F

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number FQPF5N50CTTU-ND FQPF5N50CTTU
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers