onsemi MOSFET N-CH 300V 3.9A TO-220F FQPF5N30

Description
MOSFET N-CH 300V 3.9A TO-220F
Description
MOSFET N-CH 300V 3.9A TO-220F

Suppliers

Company
Product
Description
Supplier Links
MOSFET N-CH 300V 3.9A TO-220F - 598-FQPF5N30 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 3.9A TO-220F
598-FQPF5N30
MOSFET N-CH 300V 3.9A TO-220F 598-FQPF5N30
MOSFET N-CH 300V 3.9A TO-220F

MOSFET N-CH 300V 3.9A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF5N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF5N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF5N30
MOSFET N-CH 300V 3.9A TO220F

MOSFET N-CH 300V 3.9A TO220F

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 598-FQPF5N30 FQPF5N30
Product Name MOSFET N-CH 300V 3.9A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers