onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N20L FQPF5N20L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039939-FQPF5N20L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039939-FQPF5N20L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N20L - 1039939-FQPF5N20L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N20L
1039939-FQPF5N20L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N20L 1039939-FQPF5N20L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039939-FQPF5N20L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039939-FQPF5N20L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.2nC @ 5V
Max Input Capacitance: 325pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 3.5A MOSFET Transistor
278-FQPF5N20L
200V 3.5A MOSFET Transistor 278-FQPF5N20L
MOSFET N-CH 200V 3.5A TO220F Product overview: FQPF5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF5N20L can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 3.5A TO220F Product overview: FQPF5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF5N20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF5N20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF5N20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF5N20L
MOSFET N-CH 200V 3.5A TO220F

MOSFET N-CH 200V 3.5A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039939-FQPF5N20L 278-FQPF5N20L FQPF5N20L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N20L 200V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
PD 32000 milliwatts 32000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details