onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4P40 FQPF4P40

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067463-FQPF4P40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067463-FQPF4P40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4P40 - 067463-FQPF4P40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4P40
067463-FQPF4P40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4P40 067463-FQPF4P40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067463-FQPF4P40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067463-FQPF4P40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 2.4A MOSFET Transistor
278-FQPF4P40
400V 2.4A MOSFET Transistor 278-FQPF4P40
MOSFET P-CH 400V 2.4A TO-220F Product overview: FQPF4P40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4P40 can be used for catalog matching and distributor lookup.

MOSFET P-CH 400V 2.4A TO-220F Product overview: FQPF4P40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4P40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF4P40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF4P40-ND
Single FETs, MOSFETs FQPF4P40-ND
P-Channel 400V 2.4A (Tc) 39W (Tc) Through Hole TO-220F-3

P-Channel 400V 2.4A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF4P40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF4P40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF4P40
MOSFET P-CH 400V 2.4A TO220F

MOSFET P-CH 400V 2.4A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 067463-FQPF4P40 278-FQPF4P40 FQPF4P40-ND FQPF4P40
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4P40 400V 2.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 400 volts
PD 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-46
Features IGBT Trench Field Stop 600 V 160 A 833 W Through Hole PG-TO247-3-46
View Details
6 suppliers