onsemi 800V 2.2A MOSFET Transistor FQPF4N80

Description
MOSFET N-CH 800V 2.2A TO220F Product overview: FQPF4N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 2.2A TO220F Product overview: FQPF4N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2.2A MOSFET Transistor
278-FQPF4N80
800V 2.2A MOSFET Transistor 278-FQPF4N80
MOSFET N-CH 800V 2.2A TO220F Product overview: FQPF4N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 2.2A TO220F Product overview: FQPF4N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF4N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF4N80-ND
Single FETs, MOSFETs FQPF4N80-ND
N-Channel 800V 2.2A (Tc) 43W (Tc) Through Hole TO-220F-3

N-Channel 800V 2.2A (Tc) 43W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N80 - 067462-FQPF4N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N80
067462-FQPF4N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N80 067462-FQPF4N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067462-FQPF4N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 880pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067462-FQPF4N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF4N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF4N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF4N80
MOSFET N-CH 800V 2.2A TO220F

MOSFET N-CH 800V 2.2A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF4N80 FQPF4N80-ND 067462-FQPF4N80 FQPF4N80
Product Name 800V 2.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N80 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 43000 milliwatts 43000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details