onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N60 FQPF4N60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067461-FQPF4N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067461-FQPF4N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N60 - 067461-FQPF4N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N60
067461-FQPF4N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N60 067461-FQPF4N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067461-FQPF4N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067461-FQPF4N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQPF4N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF4N60-ND
Single FETs, MOSFETs FQPF4N60-ND
N-Channel 600V 2.6A (Tc) 36W (Tc) Through Hole TO-220F-3

N-Channel 600V 2.6A (Tc) 36W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V 2.6A MOSFET Transistor
278-FQPF4N60
600V 2.6A MOSFET Transistor 278-FQPF4N60
600V N-CH MOSFET 2.6A 2.2R TO-220F Product overview: FQPF4N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET 2.6A 2.2R TO-220F Product overview: FQPF4N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF4N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF4N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF4N60
MOSFET N-CH 600V 2.6A TO220F

MOSFET N-CH 600V 2.6A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067461-FQPF4N60 FQPF4N60-ND 278-FQPF4N60 FQPF4N60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N60 Single FETs, MOSFETs 600V 2.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 36000 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details