onsemi Single FETs, MOSFETs FQPF33N10L

Description
N-Channel 100V 18A (Tc) 41W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 100V 18A (Tc) 41W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF33N10LFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF33N10LFS-ND
Single FETs, MOSFETs FQPF33N10LFS-ND
N-Channel 100V 18A (Tc) 41W (Tc) Through Hole TO-220F-3

N-Channel 100V 18A (Tc) 41W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF33N10L - 016465-FQPF33N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF33N10L
016465-FQPF33N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF33N10L 016465-FQPF33N10L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016465-FQPF33N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 40nC @ 5V Max Input Capacitance: 1630pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016465-FQPF33N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 5V
Max Input Capacitance: 1630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
2088-FQPF33N10L
100V MOSFET Transistor 2088-FQPF33N10L
MOSFETs 100V N-Ch QFET Logic Level Product overview: FQPF33N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF33N10L can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Ch QFET Logic Level Product overview: FQPF33N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF33N10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF33N10L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF33N10L
Single FETs, MOSFETs FQPF33N10L
MOSFET N-CH 100V 18A TO220F

MOSFET N-CH 100V 18A TO220F

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 18A, 175Deg C, 41W Rohs Compliant Onsemi - 54AH8764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 18A, 175Deg C, 41W Rohs Compliant Onsemi
54AH8764
Mosfet, N-Ch, 100V, 18A, 175Deg C, 41W Rohs Compliant Onsemi 54AH8764
MOSFET, N-CH, 100V, 18A, 175DEG C, 41W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 18A, 175DEG C, 41W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch QFET Logic Level

MOSFET 100V N-Ch QFET Logic Level

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF33N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF33N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF33N10L
MOSFET N-CH 100V 18A TO220F

MOSFET N-CH 100V 18A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF33N10LFS-ND 016465-FQPF33N10L 2088-FQPF33N10L FQPF33N10L 54AH8764 FQPF33N10L FQPF33N10L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF33N10L 100V MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 18A, 175Deg C, 41W Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
V(BR)DSS 100 volts 100 volts
PD 41000 milliwatts 41 milliwatts 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data