onsemi 600V 1.6A MOSFET Transistor FQPF2N60

Description
MOSFET N-CH 600V 1.6A TO-220F Product overview: FQPF2N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.6A TO-220F Product overview: FQPF2N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.6A MOSFET Transistor
278-FQPF2N60
600V 1.6A MOSFET Transistor 278-FQPF2N60
MOSFET N-CH 600V 1.6A TO-220F Product overview: FQPF2N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.6A TO-220F Product overview: FQPF2N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF2N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF2N60-ND
Single FETs, MOSFETs FQPF2N60-ND
N-Channel 600V 1.6A (Tc) 28W (Tc) Through Hole TO-220F-3

N-Channel 600V 1.6A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
FETs - Single - FQPF2N60 - 1175474-FQPF2N60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF2N60
1175474-FQPF2N60
FETs - Single - FQPF2N60 1175474-FQPF2N60
Manufacturer: ON Semiconductor Win Source Part Number: 1175474-FQPF2N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 28W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 1.6A Rds On (Maximum) at Id, Vgs: 4.7Ohm at 800mA, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175474-FQPF2N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 28W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 1.6A
Rds On (Maximum) at Id, Vgs: 4.7Ohm at 800mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF2N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF2N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF2N60
MOSFET N-CH 600V 1.6A TO220F

MOSFET N-CH 600V 1.6A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF2N60 FQPF2N60-ND 1175474-FQPF2N60 FQPF2N60
Product Name 600V 1.6A MOSFET Transistor Single FETs, MOSFETs FETs - Single - FQPF2N60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 28000 milliwatts 28000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 120A MOSFET Transistor - 278-AUIRFSL8405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 163000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers