onsemi N-Channel 500V 13A MOSFET Transistor FQPF13N50C

Description
N-Channel MOSFET 500V 13A 480mR TO-220F Product overview: FQPF13N50C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF13N50C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 500V 13A 480mR TO-220F Product overview: FQPF13N50C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF13N50C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 13A MOSFET Transistor
278-FQPF13N50C
N-Channel 500V 13A MOSFET Transistor 278-FQPF13N50C
N-Channel MOSFET 500V 13A 480mR TO-220F Product overview: FQPF13N50C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF13N50C can be used for catalog matching and distributor lookup.

N-Channel MOSFET 500V 13A 480mR TO-220F Product overview: FQPF13N50C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF13N50C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQPF13N50C - 1175469-FQPF13N50C - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF13N50C
1175469-FQPF13N50C
FETs - Single - FQPF13N50C 1175469-FQPF13N50C
Manufacturer: ON Semiconductor Win Source Part Number: 1175469-FQPF13N50C Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 48W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 13A Rds On (Maximum) at Id, Vgs: 480mOhm at 6.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2055pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175469-FQPF13N50C
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 48W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 13A
Rds On (Maximum) at Id, Vgs: 480mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2055pF at 25V

Buy Now
Single FETs, MOSFETs - FQPF13N50C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF13N50C-ND
Single FETs, MOSFETs FQPF13N50C-ND
N-Channel 500V 13A (Tc) 48W (Tc) Through Hole TO-220F-3

N-Channel 500V 13A (Tc) 48W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF13N50C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF13N50C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF13N50C
MOSFET N-CH 500V 13A TO220F

MOSFET N-CH 500V 13A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V N-Ch Q-FET advance C-Series

MOSFET 500V N-Ch Q-FET advance C-Series

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQPF13N50C 1175469-FQPF13N50C FQPF13N50C-ND FQPF13N50C FQPF13N50C
Product Name N-Channel 500V 13A MOSFET Transistor FETs - Single - FQPF13N50C Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7309QTR - 1020724-AUIRF7309QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 1400 milliwatts
View Details
6 suppliers